Enclosure made of ABS with a gray cover, designed for industrial use with IP67 and UL TYPE 12 protection ratings, featuring smooth sidewalls, an integrated cover retainer, and standard screws. Dimensions are 162 mm x 122 mm x 90 mm (6.38 in x 4.80 in x 3.54 in). Operating temperature range is -40°C to 80°C (-40°F to 176°F). UL recognized with a polyurethane gasket and a 135 mm x 95 mm x 0.4 mm recess in the cover.
Enclosure, ABS, Gray, quick turn screws, smooth walls
TGABS1612-9-o, 162x122x90mm
Featuring an attractive, high-gloss finish, the TG enclosure series is manufactured from high-quality plastics, with a choice of ABS or polycarbonate for unsurpassed industrial quality. These high quality materials are impact and flame resistant as well as being halogen free. Rated to protection class IP 67, they are not only dustproof but also reliably protect installed electrical or electronic equipment against ingress of water during short-term submersion. The TG series therefore satisfies
the most demanding applications and provides sure protection in harsh industrial environments even for highly sensitive electronics.
• 16 Sizes Available
• IP67 (NEMA TYPE 4X)
• ABS or Polycarbonate
• Gray or Tinted Transparent Covers
• Smooth Sidewalls
• Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
• Integral Cover Retainers
• Integral Mounting Studs in Base
• Recessed Cover for Label Inlays or Membrane Keypads
• Flame Resistant and Halogen Free
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 100-407-01 | 100-407-01 | 70074952 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases | Enclosure;Box-Lid;Panel Mnt;ABS;GRAY;162x122x90mm;NEMA 4X;Qk Trn Screws |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | ||
| Length | 6.38 inch (162 mm) | ||
| Width | 4.8 inch (122 mm) | ||
| Depth | 3.54 inch (89.92 mm) |