RS Components, Ltd. Adaptable Boxes 1219699

Description
RS PRO TCE10-S304
Request a Quote
Description
RS PRO TCE10-S304
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 1219699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
1219699
Adaptable Boxes 1219699
RS PRO TCE10-S304

RS PRO TCE10-S304

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1219699
Product Name Adaptable Boxes
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details