Watson McDaniel Company Pressure & Temperature Regulating Valve 3" DPT

Description
The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.
Datasheet
Description
The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure & Temperature Regulating Valve
3" DPT
Pressure & Temperature Regulating Valve 3" DPT
The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.

The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 3" DPT
Product Name Pressure & Temperature Regulating Valve
Valve Type Metal Seated
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-311SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000008974-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details