TE Connectivity Solenoid Valves 5000010328-SE

Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Compatible Cable Diameter Range (MM) : 4 - 8 Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - AC/DC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Compatible Cable Diameter Range (MM) : 4 - 8 Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - AC/DC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000010328-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000010328-SE
Solenoid Valves 5000010328-SE
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Compatible Cable Diameter Range (MM) : 4 - 8 Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - AC/DC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Body Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : Pressure Terminals
  • Number of Positions : 2

Dimensions


  • Cable Length : .5 M  [1.64 FT ]
  • Compatible Cable Diameter Range (MM) : 4 - 8

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24 - 250
  • Supply Voltage Range (VAC) : 24 - 250

Mechanical Attachment


  • Pneumatic Connection : 1/4" BSP
  • Product Mounting Feature Type : (2) M4 Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : General Purpose - AC/DC
  • Response Time (Max) (MSEC) : 38
  • Return Mechanism : Spring
  • Valve Type : NAMUR

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000010328-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008801-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009114-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008974-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010106-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details