jbj Techniques Limited Cast Iron Pumps D Series

Description
Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers’ application challenges. Concentric D Series Hydraulic Pumps are compact, external gear models for use in pumping uids with lubricating qualities. Suitable for use in a wide variety of applications, including agricultural, construction, transmission charge and lube, and diesel fuel transfer. Our D pumps are designed to provide reliable, long life service underrugged conditions. D Series pumps are built with cast iron bodies and hardened steel gears. The Concentric line of D Series pumps covers a displacement range from 0.23 in. 3 (3.8 cc) to 1.395 in. 3 (22.9 cc). Single, tandem, triple and quadruple con gurations are available. The D Series also off ers a large selection of shaft and flange options to meet your application requirements From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet
Description
Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers’ application challenges. Concentric D Series Hydraulic Pumps are compact, external gear models for use in pumping uids with lubricating qualities. Suitable for use in a wide variety of applications, including agricultural, construction, transmission charge and lube, and diesel fuel transfer. Our D pumps are designed to provide reliable, long life service underrugged conditions. D Series pumps are built with cast iron bodies and hardened steel gears. The Concentric line of D Series pumps covers a displacement range from 0.23 in. 3 (3.8 cc) to 1.395 in. 3 (22.9 cc). Single, tandem, triple and quadruple con gurations are available. The D Series also off ers a large selection of shaft and flange options to meet your application requirements From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Pumps - D Series - jbj Techniques Limited
Redhill, United Kingdom
Cast Iron Pumps
D Series
Cast Iron Pumps D Series
Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers’ application challenges. Concentric D Series Hydraulic Pumps are compact, external gear models for use in pumping uids with lubricating qualities. Suitable for use in a wide variety of applications, including agricultural, construction, transmission charge and lube, and diesel fuel transfer. Our D pumps are designed to provide reliable, long life service underrugged conditions. D Series pumps are built with cast iron bodies and hardened steel gears. The Concentric line of D Series pumps covers a displacement range from 0.23 in. 3 (3.8 cc) to 1.395 in. 3 (22.9 cc). Single, tandem, triple and quadruple con gurations are available. The D Series also off ers a large selection of shaft and flange options to meet your application requirements From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers’ application challenges.

Concentric D Series Hydraulic Pumps are compact, external gear models for use in pumping uids with lubricating qualities. Suitable for use in a wide variety of applications, including agricultural, construction, transmission charge and lube, and diesel fuel transfer. Our D pumps are designed to provide reliable, long life service underrugged conditions.

D Series pumps are built with cast iron bodies and hardened steel gears. The Concentric line of D Series pumps covers a displacement range from 0.23 in. 3 (3.8 cc) to 1.395 in. 3 (22.9 cc).

Single, tandem, triple and quadruple con gurations are available. The D Series also off ers a large selection of shaft and flange options to meet your application requirements

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Liquid Handling Pumps
Product Number D Series
Product Name Cast Iron Pumps
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
Discharge Size 0.562 to 1.315 inch (14.29 to 33.41 mm)
Media Temperature 200 to 221 F (93 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details