Haskel International LLC Water Pump M-36

Description
LIQUID PUMP, AIR DRIVEN, 1/3 HP, 36:1 RATIO, 4500 PSI MAX, OUTLET PORT: 1/4 INCH NPT, INLET PORT: 3/8 INCH NPT, 0.33 HP. FREE 2 YEAR RADWELL WARRANTY
Description
LIQUID PUMP, AIR DRIVEN, 1/3 HP, 36:1 RATIO, 4500 PSI MAX, OUTLET PORT: 1/4 INCH NPT, INLET PORT: 3/8 INCH NPT, 0.33 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Water Pump - 72888804 - Radwell International
Willingboro, NJ, United States
Water Pump
72888804
Water Pump 72888804
LIQUID PUMP, AIR DRIVEN, 1/3 HP, 36:1 RATIO, 4500 PSI MAX, OUTLET PORT: 1/4 INCH NPT, INLET PORT: 3/8 INCH NPT, 0.33 HP. FREE 2 YEAR RADWELL WARRANTY

LIQUID PUMP, AIR DRIVEN, 1/3 HP, 36:1 RATIO, 4500 PSI MAX, OUTLET PORT: 1/4 INCH NPT, INLET PORT: 3/8 INCH NPT, 0.33 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Water Pump -  - Radwell International
Willingboro, NJ, United States
Water Pump
Water Pump
HASKEL Pumps M-36

HASKEL Pumps M-36

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 72888804
Product Name Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details