ThermOmegaTech® Tepid Water Delivery System Therm-O-Mix®

Description
Product Description The Therm-O-Mix® tepid water delivery system provides an instantaneous and reliable source of tepid water for a safety shower and combination face/eyewash system using existing plant steam and water. Benefits Self-operating – No outside power required Uses existing plant steam and water supply Provides 3 to 25 GPM of 80°F Easy to retrofit on existing shower or combination face/eyewash stations Maintains constant 80°F output regardless of inlet water temperature (between 40°F and 80°F) No insulated tanks or expensive recirculation systems required Self-purging-no need for elaborate drainage system Union connections allow quick and easy installation Design Features Plant steam and water never mix – uses compact heat exchanger Standard pressure unit available for 45-60 PSIG steam pressure Low pressure unit available for 15-30 PSIG steam pressure Durable enclosure can be readily removed for service Conforms to OSHA and ANSI recommendations ASSE 1071 compliant mixing valve Steam trap on steam inlet included
Request a Quote Datasheet
Description
Product Description The Therm-O-Mix® tepid water delivery system provides an instantaneous and reliable source of tepid water for a safety shower and combination face/eyewash system using existing plant steam and water. Benefits Self-operating – No outside power required Uses existing plant steam and water supply Provides 3 to 25 GPM of 80°F Easy to retrofit on existing shower or combination face/eyewash stations Maintains constant 80°F output regardless of inlet water temperature (between 40°F and 80°F) No insulated tanks or expensive recirculation systems required Self-purging-no need for elaborate drainage system Union connections allow quick and easy installation Design Features Plant steam and water never mix – uses compact heat exchanger Standard pressure unit available for 45-60 PSIG steam pressure Low pressure unit available for 15-30 PSIG steam pressure Durable enclosure can be readily removed for service Conforms to OSHA and ANSI recommendations ASSE 1071 compliant mixing valve Steam trap on steam inlet included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Warminster, PA, United States
Tepid Water Delivery System
Therm-O-Mix®
Tepid Water Delivery System Therm-O-Mix®
Product Description The Therm-O-Mix® tepid water delivery system provides an instantaneous and reliable source of tepid water for a safety shower and combination face/eyewash system using existing plant steam and water. Benefits Self-operating – No outside power required Uses existing plant steam and water supply Provides 3 to 25 GPM of 80°F Easy to retrofit on existing shower or combination face/eyewash stations Maintains constant 80°F output regardless of inlet water temperature (between 40°F and 80°F) No insulated tanks or expensive recirculation systems required Self-purging-no need for elaborate drainage system Union connections allow quick and easy installation Design Features Plant steam and water never mix – uses compact heat exchanger Standard pressure unit available for 45-60 PSIG steam pressure Low pressure unit available for 15-30 PSIG steam pressure Durable enclosure can be readily removed for service Conforms to OSHA and ANSI recommendations ASSE 1071 compliant mixing valve Steam trap on steam inlet included

Product Description

The Therm-O-Mix® tepid water delivery system provides an instantaneous and reliable source of tepid water for a safety shower and combination face/eyewash system using existing plant steam and water.

Benefits

  • Self-operating – No outside power required
  • Uses existing plant steam and water supply
  • Provides 3 to 25 GPM of 80°F
  • Easy to retrofit on existing shower or combination face/eyewash stations
  • Maintains constant 80°F output regardless of inlet water temperature (between 40°F and 80°F)
  • No insulated tanks or expensive recirculation systems required
  • Self-purging-no need for elaborate drainage system
  • Union connections allow quick and easy installation

Design Features

  • Plant steam and water never mix – uses compact heat exchanger
  • Standard pressure unit available for 45-60 PSIG steam pressure
  • Low pressure unit available for 15-30 PSIG steam pressure
  • Durable enclosure can be readily removed for service
  • Conforms to OSHA and ANSI recommendations
  • ASSE 1071 compliant mixing valve
  • Steam trap on steam inlet included
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Fluid Dispensing Equipment
Product Number Therm-O-Mix®
Product Name Tepid Water Delivery System
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details