The Autobonder™ 2512 is a control unit for applying sealants or adhesives to circular components using Sureshot™ valves. It features dual independently operating turntables for dispensing and/or curing, with power requirements of 90-220VAC, 24V and 48V internal supply voltages, and compressed air at 70-100 psi through a 1/4″ NPT connection. The system includes two reservoirs, two Sureshot™ valves, a footswitch, tubing, and a needle kit, and measures 20″ x 18.7″ x 20.75″, weighing 60 lbs (28 kg). It comes with a standard one-year warranty.
The Autobonder® 2512 is a control unit for applying a wide variety of sealants or adhesives to components along a circular path, using any number of Sureshot® valves depending on the material being dispensed. The machine allows control through an included HMI PLC and can be triggered through manual control with a footswitch and/or PLC start button. The two spindles, located in the top surface of the machine, are designed to rotate speaker components and apply a bead of adhesive along a desired edge.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | 110-137 |
| Product Name | Dispensing - Systems - One Component Dispenser - Autobonder 2512 |