Watson-Marlow Fluid Technology Group Benchtop Pumps With 400D1 Single Channel Pumphead 120U/D1

Description
The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. Flow rates 0.001 to 120 ml/min at 2 bar (30 psi) Compact footprint requires minimal benchtop space Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow Efficient and intuitive to use, requiring minimal key presses 400D1 single-channel pumphead accepts continuous tubing only Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process. Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds. Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.
Description
The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. Flow rates 0.001 to 120 ml/min at 2 bar (30 psi) Compact footprint requires minimal benchtop space Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow Efficient and intuitive to use, requiring minimal key presses 400D1 single-channel pumphead accepts continuous tubing only Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process. Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds. Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

Suppliers

Company
Product
Description
Supplier Links
Benchtop Pumps With 400D1 Single Channel Pumphead - 120U/D1 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Benchtop Pumps With 400D1 Single Channel Pumphead
120U/D1
Benchtop Pumps With 400D1 Single Channel Pumphead 120U/D1
The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. Flow rates 0.001 to 120 ml/min at 2 bar (30 psi) Compact footprint requires minimal benchtop space Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow Efficient and intuitive to use, requiring minimal key presses 400D1 single-channel pumphead accepts continuous tubing only Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process. Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds. Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min.

120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations.

120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock.

120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock.

  • Flow rates 0.001 to 120 ml/min at 2 bar (30 psi)
  • Compact footprint requires minimal benchtop space
  • Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow
  • Efficient and intuitive to use, requiring minimal key presses
  • 400D1 single-channel pumphead accepts continuous tubing only
  • Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection
  • Maintenance-free, brushless DC motor
  • Three year warranty

Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process.

Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds.

Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 120U/D1
Product Name Benchtop Pumps With 400D1 Single Channel Pumphead
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.000 to 0.032 GPM (0.00 to 0.12 L/min)
Discharge Size 0.020 to 0.157 inch (0.5000 to 4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details