Watlow® RTD and Thermistor Style RR

Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.
Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
RTD and Thermistor
Style RR
RTD and Thermistor Style RR
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Technical Specifications

  Watlow®
Product Category Temperature Indicators
Product Number Style RR
Product Name RTD and Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Multifunction Thermometer - PCE-THD 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -148 to 2502 F (-100 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details