Watlow® RTD and Thermistor Style RC

Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.
Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
RTD and Thermistor
Style RC
RTD and Thermistor Style RC
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Technical Specifications

  Watlow®
Product Category Temperature Indicators
Product Number Style RC
Product Name RTD and Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2502 F (-200 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details