WanTcom, Inc. RF & MW LNA WZA309

Description
WZA Series Connectorized Economic Low Noise Amplifier. S Band and C Band Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. S Band and C Band Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA309 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA309
RF & MW LNA WZA309
WZA Series Connectorized Economic Low Noise Amplifier. S Band and C Band Applications.

WZA Series Connectorized Economic Low Noise Amplifier. S Band and C Band Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA309
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1800 to 4000 MHz
Maximum Gain 26 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPM1021-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10000 to 12000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details