WanTcom, Inc. RF & MW LNA WZA306

Description
WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA306 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA306
RF & MW LNA WZA306
WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.

WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA306
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 3700 MHz
Maximum Gain 26 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-541NM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Sky5® Front-End Module for NR, LTE, WCDMA - SKY58260-41 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details