Skyworks Solutions, Inc. Sky5® Front-End Module for NR, LTE, WCDMA SKY58260-41

Description
4/5G Primary (LPAMiD)
Request a Quote
Description
4/5G Primary (LPAMiD)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® Front-End Module for NR, LTE, WCDMA - SKY58260-41 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® Front-End Module for NR, LTE, WCDMA
SKY58260-41
Sky5® Front-End Module for NR, LTE, WCDMA SKY58260-41
4/5G Primary (LPAMiD)

4/5G Primary (LPAMiD)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY58260-41
Product Name Sky5® Front-End Module for NR, LTE, WCDMA
Package Type Surface Mount; 79-pad configuration
Unlock Full Specs
to access all available technical data

Similar Products

1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers
RF Amplifiers - ACA0861CRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details