WanTcom, Inc. RF & MW LNA WZA304

Description
WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM, GPS, DCS, PCS, 3G and ISM Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM, GPS, DCS, PCS, 3G and ISM Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA304 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA304
RF & MW LNA WZA304
WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM, GPS, DCS, PCS, 3G and ISM Applications.

WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM, GPS, DCS, PCS, 3G and ISM Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA304
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 2500 MHz
Maximum Gain 30 dB
Output Power 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040220GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-2000-18000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details