WanTcom, Inc. RF & MW LNA WZA204

Description
WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA204 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA204
RF & MW LNA WZA204
WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.

WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA204
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 1300 MHz
Maximum Gain 18 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10220PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - 2312-QPB8957SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details