WanTcom, Inc. RF & MW LNA WZA110

Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS, 3G, ISM and C-band Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS, 3G, ISM and C-band Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA110 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA110
RF & MW LNA WZA110
WZA Series Connectorized Economic Low Noise Amplifier. GPS, 3G, ISM and C-band Applications.

WZA Series Connectorized Economic Low Noise Amplifier. GPS, 3G, ISM and C-band Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA110
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 4000 MHz
Maximum Gain 14 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details