WanTcom, Inc. RF & MW Power Amplifier WPM0510A

Description
470- 960 MHz POWER AMPLIFIER MODULE WPM0510EPU. WPM0510EPU LNA is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional gain flatness of +/- 0.50 dB, 31.0 dB gain, 38.0 dBm P1dB and output 49 dBm IP3 at the frequency range from 470 MHz to 960 MHz. WPM0510EPU is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands.
Request a Quote Datasheet
Description
470- 960 MHz POWER AMPLIFIER MODULE WPM0510EPU. WPM0510EPU LNA is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional gain flatness of +/- 0.50 dB, 31.0 dB gain, 38.0 dBm P1dB and output 49 dBm IP3 at the frequency range from 470 MHz to 960 MHz. WPM0510EPU is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPM0510A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPM0510A
RF & MW Power Amplifier WPM0510A
470- 960 MHz POWER AMPLIFIER MODULE WPM0510EPU. WPM0510EPU LNA is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional gain flatness of +/- 0.50 dB, 31.0 dB gain, 38.0 dBm P1dB and output 49 dBm IP3 at the frequency range from 470 MHz to 960 MHz. WPM0510EPU is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands.

470- 960 MHz POWER AMPLIFIER MODULE WPM0510EPU. WPM0510EPU LNA is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional gain flatness of +/- 0.50 dB, 31.0 dB gain, 38.0 dBm P1dB and output 49 dBm IP3 at the frequency range from 470 MHz to 960 MHz. WPM0510EPU is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPM0510A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-84+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 4000 MHz
Minimum Gain 24.6 dB
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details