WanTcom, Inc. RF & MW LNA WMM3RP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMM3RP - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMM3RP
RF & MW LNA WMM3RP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMM3RP
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 128 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

47 - 1000 MHz 28 dB CATV Doubler Amplifier - QPB8957 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 47 to 1000 MHz
Minimum Gain 28 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers