WanTcom, Inc. RF & MW LNA WMA600A

Description
WMA600A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet
Description
WMA600A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA600A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA600A
RF & MW LNA WMA600A
WMA600A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.

WMA600A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA600A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 599 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Noise Figure 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GALI-24+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details