Skyworks Solutions, Inc. Reverse Amplifier with Step Attenuator ARA2004

Description
Reverse Amplifier with Step Attenuator
Request a Quote
Description
Reverse Amplifier with Step Attenuator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Irvine, CA, United States
Reverse Amplifier with Step Attenuator
ARA2004
Reverse Amplifier with Step Attenuator ARA2004
Reverse Amplifier with Step Attenuator

Reverse Amplifier with Step Attenuator

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ARA2004
Product Name Reverse Amplifier with Step Attenuator
Minimum Gain 29.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65132-21-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11b/g, ISM, WLAN
Minimum Gain 33 dB
View Details
2 suppliers
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
RF Amplifiers - AWT6283RM49P8 - 227961-AWT6283RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 37.5 dB
View Details
3 suppliers