WanTcom, Inc. RF & MW LNA WMA1R5A

Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet
Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R5A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R5A
RF & MW LNA WMA1R5A
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R5A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 63.8 MHz
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 20.5 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPA1314T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details