Qorvo RF Amplifiers QPA1314T

Description
13.75-14.5GHZ, 55W PA DOT
Request a Quote Datasheet
Description
13.75-14.5GHZ, 55W PA DOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1314T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1314T-ND
RF Amplifiers 2312-QPA1314T-ND
13.75-14.5GHZ, 55W PA DOT

13.75-14.5GHZ, 55W PA DOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1314T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
Minimum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Specs
Minimum Gain 26 dB
Maximum Gain 26 dB
Package Type Surface Mount; Plugin; MCM, 12-pin
View Details
DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details