WanTcom, Inc. RF & MW LNA WLLA0110ABT

Description
WLLA0110A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WLLA0110A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLLA0110ABT - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLLA0110ABT
RF & MW LNA WLLA0110ABT
WLLA0110A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WLLA0110A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLLA0110ABT
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 1100 MHz
Maximum Gain 22 dB
Output Power 18 dBm
Noise Figure 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3357-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - SE2565T-R - 028212-SE2565T-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
3 suppliers