WanTcom, Inc. RF & MW LNA WHM2025R

Description
2.0–2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM2025R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet
Description
2.0–2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM2025R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM2025R - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM2025R
RF & MW LNA WHM2025R
2.0–2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM2025R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.

2.0–2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM2025R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM2025R
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 2500 MHz
Maximum Gain 30 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package - TAV-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.4 dB
View Details