Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA715N7

Description
The BGA715N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20 dB gain, 0.7 dB noise figure and high linearity performance in the application configuration. Current consumption is as low as 3.3 mA. The BGA715N7 is based upon Infineon Technologies‘ B7HFM Silicon Germanium technology. It operates over a 1.5 V to 3.3 V supply range. Summary of Features: - High gain: 20 dB - Low Noise Figure: 0.7 dB - Low current consumption: 3.3 mA - Supply voltage: 1.5 V to 3.3 V - High input compression point -15.5 dBm at 1.8 V supply - High input 3rd intercept point -7 dBm at 1.8 V supply - B7HFM Silicon Germanium technology - RF output internally matched to 50 ω - Low external part count - 2kV HBM ESD protection (including AI-pin) - TSNP-7-1/TSNP-7-2 leadless packages - Moisture sensitivity level: MSL 1 - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote
Description
The BGA715N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20 dB gain, 0.7 dB noise figure and high linearity performance in the application configuration. Current consumption is as low as 3.3 mA. The BGA715N7 is based upon Infineon Technologies‘ B7HFM Silicon Germanium technology. It operates over a 1.5 V to 3.3 V supply range. Summary of Features: - High gain: 20 dB - Low Noise Figure: 0.7 dB - Low current consumption: 3.3 mA - Supply voltage: 1.5 V to 3.3 V - High input compression point -15.5 dBm at 1.8 V supply - High input 3rd intercept point -7 dBm at 1.8 V supply - B7HFM Silicon Germanium technology - RF output internally matched to 50 ω - Low external part count - 2kV HBM ESD protection (including AI-pin) - TSNP-7-1/TSNP-7-2 leadless packages - Moisture sensitivity level: MSL 1 - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGA715N7 is a Silicon Germanium low noise amplifier designed for Global Navigation Satellite Systems (GNSS) operating from 1550 MHz to 1615 MHz. It is housed in a TSNP-7-1 or TSNP-7-2 leadless package, features 20 dB gain, a noise figure of 0.7 dB, and consumes 3.3 mA at 1.8 V supply. The device operates from 1.5 V to 3.3 V, has an input 1 dB compression point of -15.5 dBm and an input third-order intercept point of -7 dBm at 1.8 V, with RF output internally matched to 50 Ω. It includes 2 kV HBM ESD protection, MSL 1 moisture sensitivity, and is RoHS compliant. The part supports power-on control via a bias pin and is intended for GNSS applications including GPS, GLONASS, Galileo, and COMPASS.

Datasheet Summary
Powered by GS/AI

The BGA715N7 is a Silicon Germanium low noise amplifier designed for Global Navigation Satellite Systems (GNSS) operating from 1550 MHz to 1615 MHz. It is housed in a TSNP-7-1 or TSNP-7-2 leadless package, features 20 dB gain, a noise figure of 0.7 dB, and consumes 3.3 mA at 1.8 V supply. The device operates from 1.5 V to 3.3 V, has an input 1 dB compression point of -15.5 dBm and an input third-order intercept point of -7 dBm at 1.8 V, with RF output internally matched to 50 Ω. It includes 2 kV HBM ESD protection, MSL 1 moisture sensitivity, and is RoHS compliant. The part supports power-on control via a bias pin and is intended for GNSS applications including GPS, GLONASS, Galileo, and COMPASS.

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA715N7
GPS / GLONASS / COMPASS LNA BGA715N7
The BGA715N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20 dB gain, 0.7 dB noise figure and high linearity performance in the application configuration. Current consumption is as low as 3.3 mA. The BGA715N7 is based upon Infineon Technologies‘ B7HFM Silicon Germanium technology. It operates over a 1.5 V to 3.3 V supply range. Summary of Features: - High gain: 20 dB - Low Noise Figure: 0.7 dB - Low current consumption: 3.3 mA - Supply voltage: 1.5 V to 3.3 V - High input compression point -15.5 dBm at 1.8 V supply - High input 3rd intercept point -7 dBm at 1.8 V supply - B7HFM Silicon Germanium technology - RF output internally matched to 50 ω - Low external part count - 2kV HBM ESD protection (including AI-pin) - TSNP-7-1/TSNP-7-2 leadless packages - Moisture sensitivity level: MSL 1 - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

The BGA715N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20 dB gain, 0.7 dB noise figure and high linearity performance in the application configuration. Current consumption is as low as 3.3 mA. The BGA715N7 is based upon Infineon Technologies‘ B7HFM Silicon Germanium technology. It operates over a 1.5 V to 3.3 V supply range.
Summary of Features:
- High gain: 20 dB
- Low Noise Figure: 0.7 dB
- Low current consumption: 3.3 mA
- Supply voltage: 1.5 V to 3.3 V
- High input compression point -15.5 dBm at 1.8 V supply
- High input 3rd intercept point -7 dBm at 1.8 V supply
- B7HFM Silicon Germanium technology
- RF output internally matched to 50 Ω
- Low external part count
- 2kV HBM ESD protection (including AI-pin)
- TSNP-7-1/TSNP-7-2 leadless packages
- Moisture sensitivity level: MSL 1
- Pb-free (RoHS compliant) package
Target Applications:
- Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

Supplier's Site Datasheet
RF Amplifiers - BGA715N7 - 759552-BGA715N7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - BGA715N7
759552-BGA715N7
RF Amplifiers - BGA715N7 759552-BGA715N7
Manufacturer: Infineon Technologies Win Source Part Number: 759552-BGA715N7 Reference case: TLSP-7 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 759552-BGA715N7
Reference case: TLSP-7
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number BGA715N7 759552-BGA715N7
Product Name GPS / GLONASS / COMPASS LNA RF Amplifiers - BGA715N7
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers