WanTcom, Inc. RF & MW LNA WHM0005R

Description
WHM0005R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC low power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.35” x 0.08” surface mount package.
Request a Quote Datasheet
Description
WHM0005R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC low power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.35” x 0.08” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0005R - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0005R
RF & MW LNA WHM0005R
WHM0005R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC low power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.35” x 0.08” surface mount package.

WHM0005R integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC low power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.35” x 0.08” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0005R
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 500 MHz
Maximum Gain 24 dB
Output Power 24 dBm
Noise Figure 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers