Skyworks Solutions, Inc. RF Amplifiers - ARA2017RS29P8 ARA2017RS29P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 224975-ARA2017RS29P8 Frequency: 5MHz ~ 85MHz Gain: 37dB Supply Current: 340mA Noise Figure: 2.5dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 224975-ARA2017RS29P8 Frequency: 5MHz ~ 85MHz Gain: 37dB Supply Current: 340mA Noise Figure: 2.5dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ARA2017RS29P8
224975-ARA2017RS29P8
RF Amplifiers - ARA2017RS29P8 224975-ARA2017RS29P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 224975-ARA2017RS29P8 Frequency: 5MHz ~ 85MHz Gain: 37dB Supply Current: 340mA Noise Figure: 2.5dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 224975-ARA2017RS29P8
Frequency: 5MHz ~ 85MHz
Gain: 37dB
Supply Current: 340mA
Noise Figure: 2.5dB
RF Type: CATV
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 224975-ARA2017RS29P8
Product Name RF Amplifiers - ARA2017RS29P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers ICs - 2539811 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package Type PG-ULGA-16
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
4 suppliers