Wamco, Inc. LED STICK 300MM CORNER MOUNT WHITE 24V WL-B05D04W0300

Description
A linear lighting system for applications such as path, cove, shelf, display case, and signage lighting. LED Sticks offer solid-state reliability with long operating life — reducing maintenance costs, low power consumption — providing significant energy savings and low voltage (24 VDC) operation — providing for added safety. Features Low Heat Generation 3 Year Warranty Easily Attached to the 90° Corner of Shelf or Display Case Via 3M Adhesive Tape Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative
Description
A linear lighting system for applications such as path, cove, shelf, display case, and signage lighting. LED Sticks offer solid-state reliability with long operating life — reducing maintenance costs, low power consumption — providing significant energy savings and low voltage (24 VDC) operation — providing for added safety. Features Low Heat Generation 3 Year Warranty Easily Attached to the 90° Corner of Shelf or Display Case Via 3M Adhesive Tape Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
LED STICK 300MM CORNER MOUNT WHITE 24V - 70117812 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED STICK 300MM CORNER MOUNT WHITE 24V
70117812
LED STICK 300MM CORNER MOUNT WHITE 24V 70117812
A linear lighting system for applications such as path, cove, shelf, display case, and signage lighting. LED Sticks offer solid-state reliability with long operating life — reducing maintenance costs, low power consumption — providing significant energy savings and low voltage (24 VDC) operation — providing for added safety. Features Low Heat Generation 3 Year Warranty Easily Attached to the 90° Corner of Shelf or Display Case Via 3M Adhesive Tape Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative

A linear lighting system for applications such as path, cove, shelf, display case, and signage lighting. LED Sticks offer solid-state reliability with long operating life — reducing maintenance costs, low power consumption — providing significant energy savings and low voltage (24 VDC) operation — providing for added safety.
Features

  • Low Heat Generation
  • 3 Year Warranty
  • Easily Attached to the 90° Corner of Shelf or Display Case Via 3M Adhesive Tape
  • Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lamps
Product Number 70117812
Product Name LED STICK 300MM CORNER MOUNT WHITE 24V
Maximum Overall Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details