HIS2000R-0 is a NiCr filament-based thermal infrared emitter in a TO-8 package with a gold-plated reflector that directs radiation from the rear to the front, increasing optical output power. The radiating element has an area of 40 mm² and emits with an emissivity greater than 0.9. It operates at a temperature of 630 °C with a maximum electrical power of 2.5 W, drawing up to 660 mA at 3.8 V, and has an electrical resistance of 5 to 6 Ω. The optical output power reaches up to 1 W, with a wavelength range of 2 to 20 µm and a modulation frequency of up to 4 Hz at 50% duty cycle. The emitter has no integrated filter or window.
Thermal infrared emitter with broadband emission
HIS2000R-0 is a NiCr filament based thermal infrared emitter in an open TO-8 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power. The open emitter offers high performance for a wide spectral measuring range.
Thermal infrared emitter with gold plated reflector and Winston cone collimator
HIS2000R-0WC is a NiCr filament based thermal emitter in a TO8 package, with a gold plated reflector as well as a gold plated Winston cone collimator. While the reflector directs the radiation emitted from the rear of the filament to the front, the Winston cone collimator bundles and focuses the beam for maximum optical performance. The open emitter offers high power for a wide spectral measuring range.
THERMAL IR EMITTER WITH BROADBAN
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | HIS2000R-0 | 2952-HIS2000R-0-ND |
| Product Name | Infrared-Emitter HIS2000R-0 | LED Emitters - Infrared, UV, Visible |