Optimum Light Quality in Crucial Spectra
Built with quality and performance in mind, the SUPERLITE S 04 is a remarkably efficient imaging instrument that covers all the spectra that matters in forensics.
Imaging tools work best in dark rooms, but this powerful UV light illuminates traces even in places that are not as dark as they should be. Almost no white light in the UV spectrum further increases contrast. It helps you detect traces without using powder or other means that can compromise DNA left at the scene.
Quiet and Suitable for Almost Any Application
The SUPERLITE S 04 consumes very little power, allowing it to support battery operation depending on configuration.
You can connect different light guides, including very slim and flexible options that enable you to inspect hard-to-reach areas.
The SUPERLITE S 04 is available in different configurations to suit various applications.
80% Lower Power Consumption / 50% Lighter Weight
The SUPERLITE S 04 was developed with the help of professionals working in this field. By limiting its range to the spectra that matters in forensics, this lamp consumes 80% less power than comparable systems while being 50% lighter.
ITEM Model Description UNIT PRICE (USD)
1 S04 SET Set SUPERLITE S04 / High Intensity UV-Lightsource / 110-240V (±10%), 50-60Hz / Lamp: 120W(AC) / 10 Filtersets / Lightguide Socket: Lumatec D / with battery and charger (not including lightguide) $9,290
2 S04 SUPERLITE S04 / High Intensity UV-Lightsource / 110-240V (±10%), 50-60Hz /Lamp: 120W(AC) / 10 Filtersets / Lightguide Socket: Lumatec D /ready for battery operation / black housing (not including lightguide & battery kit) $7,570
3 LIGHTGUIDE LIQUID LIGHTGUIDE / SERIES 300 / Industrial Version / Ø5mm x 1800mm /LEN: Lumatec D, sliding contacts / LEX: Lumatec F, safety hand switch /
Aluminum/PVC grey sheathing $910
4 BATTERY KIT BATTERY pack (Li-lon) +Charger for SUPWELITE S04 $2,530
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | UV Lamps |
| Product Number | SPLS04 |
| Product Name | Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra |
| Lamp Power | 150 watts |