Wamco, Inc. Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco WL-19W803520152

Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco - 47AK2823 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
47AK2823
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco 47AK2823
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2823
Product Name Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASCY-CR00-CU302DKR-ND - DigiKey
Specs
LED Type Red
View Details
2 suppliers