Broadcom Inc. LED Indication - Discrete ASCY-CR00-CU302

Description
Red LED Indication - Discrete
Request a Quote Datasheet
Description
Red LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCY-CR00-CU302DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCY-CR00-CU302DKR-ND
LED Indication - Discrete 516-ASCY-CR00-CU302DKR-ND
Red LED Indication - Discrete

Red LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-ASCY-CR00-CU302TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCY-CR00-CU302TR-ND
LED Indication - Discrete 516-ASCY-CR00-CU302TR-ND
Red LED Indication - Discrete

Red LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-ASCY-CR00-CU302CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCY-CR00-CU302CT-ND
LED Indication - Discrete 516-ASCY-CR00-CU302CT-ND
Red LED Indication - Discrete

Red LED Indication - Discrete

Buy Now Datasheet
Led, Hb Red, 621Nm, 590Mcd, 120Deg Rohs Compliant Broadcom - 54AK2396 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb Red, 621Nm, 590Mcd, 120Deg Rohs Compliant Broadcom
54AK2396
Led, Hb Red, 621Nm, 590Mcd, 120Deg Rohs Compliant Broadcom 54AK2396
LED, HB RED, 621NM, 590MCD, 120DEG ROHS COMPLIANT: YES

LED, HB RED, 621NM, 590MCD, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASCY-CR00-CU302DKR-ND 54AK2396
Product Name LED Indication - Discrete Led, Hb Red, 621Nm, 590Mcd, 120Deg Rohs Compliant Broadcom
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASMT-CR00DKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 637 nm (6370 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2790CB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers