Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco WL-19211451

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco - 86T5697 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco
86T5697
Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco 86T5697
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5697
Product Name Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BTR-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details