Broadcom Inc. LED Indication - Discrete ASCB-UTC2-0A30B

Description
Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCB-UTC2-0A30BTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-UTC2-0A30BTR-ND
LED Indication - Discrete 516-ASCB-UTC2-0A30BTR-ND
Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-UTC2-0A30BDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-UTC2-0A30BDKR-ND
LED Indication - Discrete 516-ASCB-UTC2-0A30BDKR-ND
Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-UTC2-0A30BCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-UTC2-0A30BCT-ND
LED Indication - Discrete 516-ASCB-UTC2-0A30BCT-ND
Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 522nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.8V Green, 2.9V Blue 6-SMD, J-Lead

Buy Now Datasheet
Led, Rgb, 530Mcd/cd/210Mcd, Plcc-6 Rohs Compliant Broadcom - 82AH6623 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 530Mcd/cd/210Mcd, Plcc-6 Rohs Compliant Broadcom
82AH6623
Led, Rgb, 530Mcd/cd/210Mcd, Plcc-6 Rohs Compliant Broadcom 82AH6623
LED, RGB, 530MCD/CD/210MCD, PLCC-6 ROHS COMPLIANT: YES

LED, RGB, 530MCD/CD/210MCD, PLCC-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASCB-UTC2-0A30BTR-ND 82AH6623
Product Name LED Indication - Discrete Led, Rgb, 530Mcd/cd/210Mcd, Plcc-6 Rohs Compliant Broadcom
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
Viewing Angle 105 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
LED White Lighting - 1416-L128-3570HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details