Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco WL-19010453

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco - 86T5518 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
86T5518
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco 86T5518
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5518
Product Name Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
High brightness Lens Type LED - CSL0901VT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers
LED Indication - Discrete - 1497-XZCWD45S-9CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type White
Viewing Angle 120 degrees
View Details