SunLED Company, LLC LED Indication - Discrete XZCWD45S-9

Description
LED WHITE CLR 2PLCC SMD BOT ENT
Request a Quote Datasheet
Description
LED WHITE CLR 2PLCC SMD BOT ENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCWD45S-9CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCWD45S-9CT-ND
LED Indication - Discrete 1497-XZCWD45S-9CT-ND
LED WHITE CLR 2PLCC SMD BOT ENT

LED WHITE CLR 2PLCC SMD BOT ENT

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCWD45S-9DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCWD45S-9DKR-ND
LED Indication - Discrete 1497-XZCWD45S-9DKR-ND
LED WHITE CLR 2PLCC SMD BOT ENT

LED WHITE CLR 2PLCC SMD BOT ENT

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCWD45S-9TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCWD45S-9TR-ND
LED Indication - Discrete 1497-XZCWD45S-9TR-ND
White LED Indication - Discrete 3.3V 2-SMD, Gull Wing

White LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCWD45S-9CT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-XZFBBM2CRKM2DGZ157WTR-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details