ROHM Semiconductor USA, LLC High brightness Lens Type LED CSL0901VT

Description
CSL0901VT is Lens type Chip LED.
Datasheet
Description
CSL0901VT is Lens type Chip LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness Lens Type LED - CSL0901VT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness Lens Type LED
CSL0901VT
High brightness Lens Type LED CSL0901VT
CSL0901VT is Lens type Chip LED.

CSL0901VT is Lens type Chip LED.

Supplier's Site Datasheet
Willich, Germany
High brightness Lens Type LED
CSL0901VT
High brightness Lens Type LED CSL0901VT
CSL0901VT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

CSL0901VT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Supplier's Site Datasheet
Led, Red, 180Mcd, 630Nm, 0608; Led Colour Rohm - 68AC4707 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 180Mcd, 630Nm, 0608; Led Colour Rohm
68AC4707
Led, Red, 180Mcd, 630Nm, 0608; Led Colour Rohm 68AC4707
LED, RED, 180MCD, 630NM, 0608; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:180mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090x RoHS Compliant: Yes

LED, RED, 180MCD, 630NM, 0608; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:180mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090x RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0901VT
Standard LEDs - SMD CSL0901VT
Standard LEDs - SMD LED RED HIGH BRIGHTNESS LENS

Standard LEDs - SMD LED RED HIGH BRIGHTNESS LENS

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0901VT CSL0901VT 68AC4707 CSL0901VT
Product Name High brightness Lens Type LED High brightness Lens Type LED Led, Red, 180Mcd, 630Nm, 0608; Led Colour Rohm Standard LEDs - SMD
LED Type Red Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Optical Power Output 50 milliwatts 50 milliwatts
Luminous Intensity 174 milliCandela 174 milliCandela 180 milliCandela
Forward Current 20 milliamps 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LEDs - 1682424 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1161-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details