Walter Surface Technologies Surface Finishing Discs ENDURO-FLEX 2-in-1™

Description
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features Consistent finish without smearing Fast removal, fine finish Made from coated abrasive cloth and BLENDEX flaps One step finishing solution to reduce cost Will not contaminate stainless steel Applications Finishing Light weld removal Outside corners, edges for small deburring
Description
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features Consistent finish without smearing Fast removal, fine finish Made from coated abrasive cloth and BLENDEX flaps One step finishing solution to reduce cost Will not contaminate stainless steel Applications Finishing Light weld removal Outside corners, edges for small deburring

Suppliers

Company
Product
Description
Supplier Links
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Windsor, CT, USA
Surface Finishing Discs
ENDURO-FLEX 2-in-1™
Surface Finishing Discs ENDURO-FLEX 2-in-1™
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features Consistent finish without smearing Fast removal, fine finish Made from coated abrasive cloth and BLENDEX flaps One step finishing solution to reduce cost Will not contaminate stainless steel Applications Finishing Light weld removal Outside corners, edges for small deburring

ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job.

Features

  • Consistent finish without smearing
  • Fast removal, fine finish
  • Made from coated abrasive cloth and BLENDEX flaps
  • One step finishing solution to reduce cost
  • Will not contaminate stainless steel

Applications

  • Finishing
  • Light weld removal
  • Outside corners, edges for small deburring
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number ENDURO-FLEX 2-in-1™
Product Name Surface Finishing Discs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
Backing / Base Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502700 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 4700 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Disc - 1290180 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details