Maryland Brush Company, Inc. PC1628, 16 Inch Pittco Clean Brush 49006

Description
Pittco-Clean® Brushing Units Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are made of non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling combinations of the different length units on the same shaft. The 2” shaft size is recommended for belt widths over 36”. All brushes listed below are 11” O.D. The standard brush strips are made with .028 X-72 Polypropylene brush fill material. This is a tough, durable, oil and solvent resistant, synthetic brush filament. Natural fibers or other types of brush filaments can be supplied when required for special brushing applications. Order by brush number. Also available in 6” O.D. units on special order. PC1628, 16 inch Pittco Clean Brush, .028 Pros, 11 inch OD x 16 inch Face x 1-1/4 inch AH
Datasheet
Description
Pittco-Clean® Brushing Units Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are made of non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling combinations of the different length units on the same shaft. The 2” shaft size is recommended for belt widths over 36”. All brushes listed below are 11” O.D. The standard brush strips are made with .028 X-72 Polypropylene brush fill material. This is a tough, durable, oil and solvent resistant, synthetic brush filament. Natural fibers or other types of brush filaments can be supplied when required for special brushing applications. Order by brush number. Also available in 6” O.D. units on special order. PC1628, 16 inch Pittco Clean Brush, .028 Pros, 11 inch OD x 16 inch Face x 1-1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Baltimore, MD, USA
PC1628, 16 Inch Pittco Clean Brush
49006
PC1628, 16 Inch Pittco Clean Brush 49006
Pittco-Clean® Brushing Units Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are made of non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling combinations of the different length units on the same shaft. The 2” shaft size is recommended for belt widths over 36”. All brushes listed below are 11” O.D. The standard brush strips are made with .028 X-72 Polypropylene brush fill material. This is a tough, durable, oil and solvent resistant, synthetic brush filament. Natural fibers or other types of brush filaments can be supplied when required for special brushing applications. Order by brush number. Also available in 6” O.D. units on special order. PC1628, 16 inch Pittco Clean Brush, .028 Pros, 11 inch OD x 16 inch Face x 1-1/4 inch AH

Pittco-Clean® Brushing Units

Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed.

The core and retaining channels are made of non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling combinations of the different length units on the same shaft. The 2” shaft size is recommended for belt widths over 36”. All brushes listed below are 11” O.D. The standard brush strips are made with .028 X-72 Polypropylene brush fill material. This is a tough, durable, oil and solvent resistant, synthetic brush filament. Natural fibers or other types of brush filaments can be supplied when required for special brushing applications. Order by brush number. Also available in 6” O.D. units on special order.

PC1628, 16 inch Pittco Clean Brush, .028 Pros, 11 inch OD x 16 inch Face x 1-1/4 inch AH

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 49006
Product Name PC1628, 16 Inch Pittco Clean Brush
Specific Product Type / Shape Flapwheel; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Width 16 inch (406 mm)
Applications Dusting / Wiping; Conveyor Belt Cleaning
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Wire Brushers, Crimped Cup - 743224-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
16 inch - Soft (.020) Nylon Rotary Scrub Brush w/ Lugs - 60116LMTN - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD 16 inch (406 mm)
View Details