Walsin Technology Corp. Attenuators WA04P001XBTL

Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1292-1048-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1048-6-ND
Attenuators 1292-1048-6-ND
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1048-2-ND
Attenuators 1292-1048-2-ND
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1048-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1048-1-ND
Attenuators 1292-1048-1-ND
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
50OHM Attenuator - 852-WA04P001XBTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-WA04P001XBTL
50OHM Attenuator 852-WA04P001XBTL
RF ATTENUATOR 1DB 50OHM 0404 Product overview: WA04P001XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P001XBTL can be used for catalog matching and distributor lookup.

RF ATTENUATOR 1DB 50OHM 0404 Product overview: WA04P001XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P001XBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 1292-1048-6-ND 852-WA04P001XBTL
Product Name Attenuators 50OHM Attenuator
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details