Mini-Circuits Attenuators BW-N3W5+

Description
FXD ATTEN 5W N F/M 3DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 3DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N3W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-N3W5+-ND
Attenuators 3157-BW-N3W5+-ND
FXD ATTEN 5W N F/M 3DB ROHS

FXD ATTEN 5W N F/M 3DB ROHS

Buy Now Datasheet
Attenuators - BW-N3W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N3W5+
Attenuators BW-N3W5+
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N3W5+-ND BW-N3W5+
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details