Walsin Technology Corp. Attenuators WA04P000XPTL

Description
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1292-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1047-6-ND
Attenuators 1292-1047-6-ND
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1047-1-ND
Attenuators 1292-1047-1-ND
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1047-2-ND
Attenuators 1292-1047-2-ND
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1292-1047-6-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
5 suppliers
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details