Mini-Circuits Attenuators BW-S8W5+

Description
8 DB FXD ATTEN, DC - 18000 MHZ
Request a Quote Datasheet
Description
8 DB FXD ATTEN, DC - 18000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S8W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S8W5+-ND
Attenuators 3157-BW-S8W5+-ND
8 DB FXD ATTEN, DC - 18000 MHZ

8 DB FXD ATTEN, DC - 18000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-S8W5+-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-1000-2000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 1 GHz
View Details
Attenuators - 3157-KAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers