Walsin Technology Corp. RF Multiplexers RFDIP2012050L7T

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 1292-1033-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
1292-1033-2-ND
RF Multiplexers 1292-1033-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 1292-1033-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o401001600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
RF Multiplexers - 3157-TPLX-E2485+-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 8 to 10 dB
View Details
Duplexers - NPX 14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details