5o.com Duplexer 5o402001020

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o402001020 is a duplexer designed for mobile communication, public safety, and military applications, operating in the 1521 to 1529 MHz range with 80 dB minimum isolation and 1.3 maximum VSWR. It handles up to 50 W power, has 50 Ω impedance, and uses SMA Female or N Female connectors depending on configuration. The unit measures 200×102×43 mm and operates from -20 to +65°C with storage from -55 to +125°C. The case is black and the housing is 50 W rated. Its standard warranty is one year.

Datasheet Summary
Powered by GS/AI

The 5o402001020 is a duplexer designed for mobile communication, public safety, and military applications, operating in the 1521 to 1529 MHz range with 80 dB minimum isolation and 1.3 maximum VSWR. It handles up to 50 W power, has 50 Ω impedance, and uses SMA Female or N Female connectors depending on configuration. The unit measures 200×102×43 mm and operates from -20 to +65°C with storage from -55 to +125°C. The case is black and the housing is 50 W rated. Its standard warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o402001020 - 5o.com
Guangdong, China
Duplexer
5o402001020
Duplexer 5o402001020
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o402001020
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o403204200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o401001600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Duplexer - 5o4035260 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
Triplexer - 5o41116760 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details