Chengdu Filter Technology Co., Ltd. 2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(2535/2655)-003N

Description
The HRT-DX(2535/2655)-00 3N is a cavity diplexer. The pass band is 2500-2570MHz and 2620-2690MHz.lt has excellent isolation ≥65dB@2500-2570MHz and 2620-2690MHz. It has a maximum insertion loss of 1.5 dB. The HRT-DX(2535/2655)-00 3N has N-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 2500-2570 MHz Tx Freq. Range : 2620-2690 MHz Insertion Loss : 1.0 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥65dB@2500-2570MHz,2 620-2690MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 111*89*32 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-DX(2535/2655)-00 3N is a cavity diplexer. The pass band is 2500-2570MHz and 2620-2690MHz.lt has excellent isolation ≥65dB@2500-2570MHz and 2620-2690MHz. It has a maximum insertion loss of 1.5 dB. The HRT-DX(2535/2655)-00 3N has N-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 2500-2570 MHz Tx Freq. Range : 2620-2690 MHz Insertion Loss : 1.0 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥65dB@2500-2570MHz,2 620-2690MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 111*89*32 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
HRT-DX(2535/2655)-003N
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(2535/2655)-003N
The HRT-DX(2535/2655)-00 3N is a cavity diplexer. The pass band is 2500-2570MHz and 2620-2690MHz.lt has excellent isolation ≥65dB@2500-2570MHz and 2620-2690MHz. It has a maximum insertion loss of 1.5 dB. The HRT-DX(2535/2655)-00 3N has N-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 2500-2570 MHz Tx Freq. Range : 2620-2690 MHz Insertion Loss : 1.0 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥65dB@2500-2570MHz,2 620-2690MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 111*89*32 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-DX(2535/2655)-003N is a cavity diplexer. The pass band is 2500-2570MHz and 2620-2690MHz.lt has excellent isolation ≥65dB@2500-2570MHz and 2620-2690MHz. It has a maximum insertion loss of 1.5 dB. The HRT-DX(2535/2655)-003N has N-Female 50ohms connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

RX Freq. Range : 2500-2570 MHz

Tx Freq. Range : 2620-2690 MHz

Insertion Loss : 1.0 dB

Return Loss : 15 dB

Rejection : TBD

Rejection : TBD

Isolation : ≥65dB@2500-2570MHz,2620-2690MHz

Power : 50 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 111*89*32 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HRT-DX(2535/2655)-003N
Product Name 2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details