Walsin Technology Corp. Ceramic Capacitors 1206N331J501CT

Description
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N331J501CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N331J501CTTR-ND
Ceramic Capacitors 1292-1206N331J501CTTR-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8021 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8021
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8021
Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206N331J501CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206N331J501CT
Ceramic Capacitors 1206N331J501CT
MLCC 330PF 500V NPO 1206

MLCC 330PF 500V NPO 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206N331J501CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206N331J501CT
Capacitors - Ceramic Capacitors 1206N331J501CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206N331J501CTTR-ND 58Y8021 1206N331J501CT 1206N331J501CT
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Walsin Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH102K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details