The SCCA is a coin cell supercapacitor with radial THT terminals, designed for compact applications such as sensors, smart meters, and real-time clock backup. It has a rated voltage of 5.5 V, operates between -25 °C and 70 °C, and weighs between 3.1 g and 8.4 g depending on capacity. The product complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, REACH, and meets CE and UKCA declarations of conformity. It is mounted on PCBs using wave soldering.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCCA |
| Product Name | Coin Cell Supercapacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Ultracapacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |