The 105RMB202K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 1 µF, and operates within a temperature range of -40°C to +85°C. The case dimensions are 42.5 mm × 45 mm × 33.5 mm. The capacitor uses double metallized film with internal series connections, is coated in a flame-retardant plastic box with epoxy resin (UL94V-0), and features lead-free tinned copper leads. It has a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30 GΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. Its life expectancy is 30,000 hours at rated AC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with optional ±5%.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |